onsemi Logic - Logic - Flip Flops - MC100EP131FAG MC100EP131FAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 133439-MC100EP131FAG Packaging: Tray Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive, Negative Current - Quiescent: 120mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Purpose: Set(Preset) and Reset Supply Voltage - Operating: -3 V to -5.5 V Max Frequency: 3GHz
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 133439-MC100EP131FAG Packaging: Tray Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive, Negative Current - Quiescent: 120mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Purpose: Set(Preset) and Reset Supply Voltage - Operating: -3 V to -5.5 V Max Frequency: 3GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - MC100EP131FAG - 133439-MC100EP131FAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100EP131FAG
133439-MC100EP131FAG
Logic - Logic - Flip Flops - MC100EP131FAG 133439-MC100EP131FAG
Manufacturer: ON Semiconductor Win Source Part Number: 133439-MC100EP131FAG Packaging: Tray Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive, Negative Current - Quiescent: 120mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Purpose: Set(Preset) and Reset Supply Voltage - Operating: -3 V to -5.5 V Max Frequency: 3GHz

Manufacturer: ON Semiconductor
Win Source Part Number: 133439-MC100EP131FAG
Packaging: Tray
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Current - Quiescent: 120mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-LQFP
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -3 V to -5.5 V
Max Frequency: 3GHz

Buy Now Datasheet
Flip Flops - MC100EP131FAGOS-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 4 Bit Positive, Negative 32-LQFP

Flip Flop 1 Element D-Type 4 Bit Positive, Negative 32-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC100EP131FAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100EP131FAG
Integrated Circuits (ICs) - Logic - Flip Flops MC100EP131FAG
IC FF D-TYPE SNGL 4BIT 32LQFP

IC FF D-TYPE SNGL 4BIT 32LQFP

Supplier's Site
D-Type Flip Flop Quad 0.46Ns Lqfp-32; Logic Family / Base Number Onsemi - 26K3843 - Newark, An Avnet Company
Chicago, IL, United States
D-Type Flip Flop Quad 0.46Ns Lqfp-32; Logic Family / Base Number Onsemi
26K3843
D-Type Flip Flop Quad 0.46Ns Lqfp-32; Logic Family / Base Number Onsemi 26K3843
D-TYPE FLIP FLOP QUAD 0.46NS LQFP-32; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:460ps; Frequency:3GHz; Output Current:50mA; Logic Case Style:LQFP; No. of Pins:32Pins; Trigger Type:Positive Edge RoHS Compliant: Yes

D-TYPE FLIP FLOP QUAD 0.46NS LQFP-32; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:460ps; Frequency:3GHz; Output Current:50mA; Logic Case Style:LQFP; No. of Pins:32Pins; Trigger Type:Positive Edge RoHS Compliant: Yes

Supplier's Site Datasheet
Flip Flops - MC100EP131FAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EP131FAG
Flip Flops MC100EP131FAG
Flip Flop 1 Element D-Type 4 Bit Positive, Negative 32-LQFP

Flip Flop 1 Element D-Type 4 Bit Positive, Negative 32-LQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 133439-MC100EP131FAG MC100EP131FAGOS-ND MC100EP131FAG 26K3843 MC100EP131FAG
Product Name Logic - Logic - Flip Flops - MC100EP131FAG Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops D-Type Flip Flop Quad 0.46Ns Lqfp-32; Logic Family / Base Number Onsemi Flip Flops
Triggering Negative-edge Triggered; Positive-edge Triggered; Positive, Negative Positive, Negative
Supply Voltage -3 V ~ -5.5 V -3V ~ -5.5V -3V ~ -5.5V
fMAX 3000 MHz 3000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H74J/C - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type DIP; CDIP
View Details
16-bit edge-triggered D-type flip-flop; 5 V tolerant; 3-state - 74LVC16374ADGG-Q1J - Nexperia B.V.
Specs
Flip-Flop Type D
Supply Voltage +6.5
Output Characteristics 3-State
View Details
5 suppliers
 - 54ALS74AW/883 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type FL14
Logic Family TTL
View Details
2 suppliers