onsemi Logic - Logic - Flip Flops - MC100EP131FA MC100EP131FA

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216701-MC100EP131FA Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216701-MC100EP131FA Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - MC100EP131FA - 1216701-MC100EP131FA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100EP131FA
1216701-MC100EP131FA
Logic - Logic - Flip Flops - MC100EP131FA 1216701-MC100EP131FA
Manufacturer: ON Semiconductor Win Source Part Number: 1216701-MC100EP131FA Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216701-MC100EP131FA
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Flip Flops - MC100EP131FAOS-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 4-BIT 32-LQFP

IC FF D-TYPE 1-ELE 4-BIT 32-LQFP

Buy Now Datasheet
Flip Flops - MC100EP131FA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EP131FA
Flip Flops MC100EP131FA
Flip Flop 4 Element D-Type 1 Bit Positive Edge 32-LQFP

Flip Flop 4 Element D-Type 1 Bit Positive Edge 32-LQFP

Buy Now Datasheet
Flip Flops - MC100EP131FA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EP131FA
Flip Flops MC100EP131FA
Flip Flop 4 Element D-Type 1 Bit Positive Edge 32-LQFP

Flip Flop 4 Element D-Type 1 Bit Positive Edge 32-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC100EP131FA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100EP131FA
Integrated Circuits (ICs) - Logic - Flip Flops MC100EP131FA
IC FLIP FLOP ECL QUAD 5V 32LQFP

IC FLIP FLOP ECL QUAD 5V 32LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1216701-MC100EP131FA MC100EP131FAOS-ND MC100EP131FA MC100EP131FA
Product Name Logic - Logic - Flip Flops - MC100EP131FA Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 3V ~ 5.5V 3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9685301Q2A - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 12 ns
View Details
Logic - Flip Flops - 74ABT273CMSAX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Logic - Logic - Flip Flops - 74AHCT259D112 - 1012059-74AHCT259D112 - Win Source Electronics
Specs
Supply Voltage 5 V
Package Type SO
Number of units in IC 1
View Details