Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers
Series: 100EP
Package: Tube
Product Status: Active
Type: Fanout Buffer (Distribution)
Frequency - Max: 3 GHz
Voltage - Supply: 3V ~ 5.5V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC CLK BUFFER 1:2 3GHZ 8TSSOP
IC, SM, LOGIC, ECL, CLOCK GEN; Clock IC Type:Clock Buffer; Frequency:3GHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MC100EP11DTGOS-ND | MC100EP11DTG | 47W3542 | |
| Product Name | Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers | Clock Buffers, Drivers | Clock Buffers, Drivers | Ic, Sm, Logic, Ecl, Clock Gen; Clock Ic Type Onsemi |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Buffer; Real Time Clock; Clock Generator |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |
| Frequency | 3000 MHz | 3000 MHz | 3000 MHz | |
| Bus Interface | ECL; PECL | ECL, PECL |