onsemi Clock Buffers, Drivers MC100EP11DT

Description
Clock Fanout Buffer (Distribution) IC 1:2 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Description
Clock Fanout Buffer (Distribution) IC 1:2 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Datasheet
Datasheet Summary
Powered by GS/AI

The MC100EP11DT is a differential 1:2 fanout buffer designed for high-speed applications, featuring a typical propagation delay of 220 ps and a maximum clock frequency exceeding 3 GHz. It operates in both PECL and NECL modes, with a power supply range of 3.0 V to 5.5 V for PECL and -3.0 V to -5.5 V for NECL. The device includes safety clamps on inputs and defaults outputs to low when inputs are open. It is compliant with RoHS standards and is available in a TSSOP-8 package. The MC100EP11DT is suitable for applications requiring fast AC performance and reliable signal distribution.

Datasheet Summary
Powered by GS/AI

The MC100EP11DT is a differential 1:2 fanout buffer designed for high-speed applications, featuring a typical propagation delay of 220 ps and a maximum clock frequency exceeding 3 GHz. It operates in both PECL and NECL modes, with a power supply range of 3.0 V to 5.5 V for PECL and -3.0 V to -5.5 V for NECL. The device includes safety clamps on inputs and defaults outputs to low when inputs are open. It is compliant with RoHS standards and is available in a TSSOP-8 package. The MC100EP11DT is suitable for applications requiring fast AC performance and reliable signal distribution.

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - MC100EP11DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Buffers, Drivers
MC100EP11DT
Clock Buffers, Drivers MC100EP11DT
Clock Fanout Buffer (Distribution) IC 1:2 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Clock Fanout Buffer (Distribution) IC 1:2 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Clock Buffers, Drivers - MC100EP11DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Buffers, Drivers
MC100EP11DT
Clock Buffers, Drivers MC100EP11DT
Clock Fanout Buffer (Distribution) IC 1:2 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Clock Fanout Buffer (Distribution) IC 1:2 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number MC100EP11DT
Product Name Clock Buffers, Drivers
Output Configuration Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53352BD12751-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CDCLVC1106PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
 - 74HCT126PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT402
Packing Method Tape Reel; Tape & Reel; Other
View Details