onsemi Logic - Logic - Specialty Logic - MC100EP116MNG MC100EP116MNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216696-MC100EP116MN G Packaging: Tube Mounting Style: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3V ~ 5.5V Resolution: 6 Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: 100EP116 Manufacturer Pack Quantity: 74 MSL Level: 2 (1 Year)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216696-MC100EP116MN G Packaging: Tube Mounting Style: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3V ~ 5.5V Resolution: 6 Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: 100EP116 Manufacturer Pack Quantity: 74 MSL Level: 2 (1 Year)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC100EP116MNG - 1216696-MC100EP116MNG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC100EP116MNG
1216696-MC100EP116MNG
Logic - Logic - Specialty Logic - MC100EP116MNG 1216696-MC100EP116MNG
Manufacturer: ON Semiconductor Win Source Part Number: 1216696-MC100EP116MN G Packaging: Tube Mounting Style: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3V ~ 5.5V Resolution: 6 Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: 100EP116 Manufacturer Pack Quantity: 74 MSL Level: 2 (1 Year)

Manufacturer: ON Semiconductor
Win Source Part Number: 1216696-MC100EP116MNG
Packaging: Tube
Mounting Style: SMD
Logic Type: Differential Receiver/Driver
Supply Voltage: 3V ~ 5.5V
Resolution: 6
Categories: Integrated Circuits
Supplier Device Package: 32-QFN (5x5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: 100EP116
Manufacturer Pack Quantity: 74
MSL Level: 2 (1 Year)

Buy Now
Differential Line Receiver / Driver, QFN32, 5x5, 0.5P, 3.1x3.1EP, 74-TUBE Product overview: MC100EP116MNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP116MNG can be used for catalog matching and distributor lookup.

Differential Line Receiver / Driver, QFN32, 5x5, 0.5P, 3.1x3.1EP, 74-TUBE Product overview: MC100EP116MNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP116MNG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1216696-MC100EP116MNG 703-MC100EP116MNG
Product Name Logic - Logic - Specialty Logic - MC100EP116MNG Logic IC
Gate Type Differential Receiver/Driver Buffer/Driver; Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input XOR - MYXAF54RHC86/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Logic - Gates and Inverters - 54LS21J - 162945-54LS21J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Gates and Inverters - 74AHC2G32GD-Q100H - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
2 suppliers