onsemi 3.3 V 5 V Logic IC MC100EP116FAR2

Description
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC TCVR/DRVR HEX DIFF ECL 32LQFP Product overview: MC100EP116FAR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3 V, 5 V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP116FAR2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC TCVR/DRVR HEX DIFF ECL 32LQFP Product overview: MC100EP116FAR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3 V, 5 V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP116FAR2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3 V 5 V Logic IC - 703-MC100EP116FAR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3 V 5 V Logic IC
703-MC100EP116FAR2
3.3 V 5 V Logic IC 703-MC100EP116FAR2
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC TCVR/DRVR HEX DIFF ECL 32LQFP Product overview: MC100EP116FAR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3 V, 5 V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP116FAR2 can be used for catalog matching and distributor lookup.

3.3 V / 5 V Hex Differential Line Receiver/Driver | IC TCVR/DRVR HEX DIFF ECL 32LQFP Product overview: MC100EP116FAR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3 V, 5 V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP116FAR2 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Specialty Logic - MC100EP116FAR2 - 725050-MC100EP116FAR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC100EP116FAR2
725050-MC100EP116FAR2
Logic - Logic - Specialty Logic - MC100EP116FAR2 725050-MC100EP116FAR2
Manufacturer: ON Semiconductor Win Source Part Number: 725050-MC100EP116FAR 2 Packaging: Cut Tape (CT) Mounting Style: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3V ~ 5.5V Resolution: 6 Categories: Integrated Circuits Supplier Device Package: 32-LQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: 100EP116 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year)

Manufacturer: ON Semiconductor
Win Source Part Number: 725050-MC100EP116FAR2
Packaging: Cut Tape (CT)
Mounting Style: SMD
Logic Type: Differential Receiver/Driver
Supply Voltage: 3V ~ 5.5V
Resolution: 6
Categories: Integrated Circuits
Supplier Device Package: 32-LQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-LQFP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: 100EP116
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-MC100EP116FAR2 725050-MC100EP116FAR2
Product Name 3.3 V 5 V Logic IC Logic - Logic - Specialty Logic - MC100EP116FAR2
Gate Type Buffer/Driver Differential Receiver/Driver
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAP54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 1697241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Gates and Inverters - 74AHCT2G32GD-Q100H - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers