Line Transceiver, 6 Func, 6 Driver, 6 Rcvr, ECL, PQFP32
DIFFERENTIAL LINE RECEIVER / DRIVER; Device Type:Differential Receiver / Driver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:LQFP; No. of Pins:32Pins; Product Range:- RoHS Compliant: Yes
IC RCVR/DRVR HEX DIFF ECL 32LQFP
| Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MC100EP116FAG | 42K0390 | MC100EP116FAG |
| Product Name | Differential Line Receiver / Driver; Device Type Onsemi | Integrated Circuits (ICs) - Logic - Specialty Logic | |
| Technology | ECL | ||
| Device Type | Transceiver | Receiver | |
| Features | RoHS | RoHS | |
| Package Type | QFP; LQFP; LQFP | QFP |