ECL XOR/XNOR Gate, 1-Element, 2-Input, 0.3ns, 5.5V, TSSOP Product overview: MC100EP08DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP08DTG can be used for catalog matching and distributor lookup.
XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1216688-MC100EP08DTG
Packaging: Tube
Mounting Style: SMD
Logic Type: XOR/XNOR Gate
Number of Inputs: 2 Input (1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: 100EP08
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5.5V
Logic Gates 3.3V/5V ECL 2-Input Diff XOR/XNOR
IC GATE XOR/XNOR ECL 2INP 8TSSOP
XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-TSSOP
XOR/XNOR GATE, SINGLE, 2 I/P, TSSOP-8; Logic Family / Base Number:-; Logic Type:-; Output Current:50mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes
SINGLE XOR/XNOR GATE, 2I/P, TSSOP-8; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:TSSOP; Product Range:-; Logic IC Family:100EP; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Output Current:50mA; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC100EP08DTG | MC100EP08DTGOS-ND | 1216688-MC100EP08DTG | MC100EP08DTG | MC100EP08DTG | MC100EP08DTG | 81Y6531 |
| Product Name | 5.5V TSSOP Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP08DTG | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Xor/xnor Gate, Single, 2 I/p, Tssop-8; Logic Family / Base Number Onsemi |
| Gate Type | NOR; XOR; XNOR; XOR GATE, XNOR | XOR; XNOR | NOT; NOR; XOR; XOR/XNOR Gate | NOR; XOR; XNOR | NOR; XOR; XNOR; XOR/XNOR Gate | ||
| Supply Voltage | 5.5V | 3V ~ 5.5V | 3V ~ 5.5V | 3V ~ 5.5V | 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 0.3000 ns | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |