XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 787623-MC100EP08DG
Series: 100EP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Logic Type: XOR/XNOR Gate
Number of Inputs: 2 Input (1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Operating Supply Voltage: 3 V ~ 5.5 V
Family Name: MC100EP08
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MC100EP08DR2; MC100EP08D; MC100EP08MNR4G; MC100EP08MNR4;
Introduction Date: April 12, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
XOR/XNOR Gate, 100E Series, 1-Func, 2-Input, ECL, PDSO8
Differential 2-Input XOR/XNOR Gate, ECL, SOIC-8, 0.3ns PD Product overview: MC100EP08DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP08DG can be used for catalog matching and distributor lookup.
IC GATE XOR/XNOR ECL 2INP 8SOIC
Logic Gates 3.3V/5V ECL 2-Input Diff XOR/XNOR
SINGLE XOR/XNOR GATE, 2I/P, SOIC-8; Logic Function:XOR / XNOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:SOIC; Product Range:100EP08; Logic IC Family:100EP; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes
XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC100EP08DGOS-ND | 787623-MC100EP08DG | MC100EP08DG | 770-MC100EP08DG | MC100EP08DG | MC100EP08DG | 26K3842 | MC100EP08DG |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP08DG | SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates | Single Xor/xnor Gate, 2I/p, Soic-8; Logic Function Onsemi | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | XOR; XNOR | NOT; NOR; XOR; XOR/XNOR Gate | OR; NOR; XOR; XNOR | NOR; XOR; XNOR; XOR GATE, XNOR | NOR; XOR; XNOR | NOR; XOR; XNOR; XOR/XNOR Gate | ||
| Supply Voltage | 3V ~ 5.5V | 3 V ~ 5.5 V | 5.5V | 3V ~ 5.5V | ||||
| Output Type | Differential | Differential | Differential | Differential | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |