onsemi 3.3V 5V Logic IC MC100EP01DR2

Description
3.3V / 5V ECL 4-Input OR/NOR Product overview: MC100EP01DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP01DR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V / 5V ECL 4-Input OR/NOR Product overview: MC100EP01DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP01DR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 5V Logic IC - 770-MC100EP01DR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V Logic IC
770-MC100EP01DR2
3.3V 5V Logic IC 770-MC100EP01DR2
3.3V / 5V ECL 4-Input OR/NOR Product overview: MC100EP01DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP01DR2 can be used for catalog matching and distributor lookup.

3.3V / 5V ECL 4-Input OR/NOR Product overview: MC100EP01DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP01DR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP01DR2 - 1216679-MC100EP01DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP01DR2
1216679-MC100EP01DR2
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP01DR2 1216679-MC100EP01DR2
Manufacturer: ON Semiconductor Win Source Part Number: 1216679-MC100EP01DR2 Series: 100EP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Logic Type: NOR/OR Gate Number of Inputs: 4 Schmitt Trigger Input: No Output Type: Differential Operating Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: MC100EP01 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): SY100EL01ZCTR; SY100EL01ZC; SY100EL01ZI; Introduction Date: April 12, 2001 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1216679-MC100EP01DR2
Series: 100EP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Logic Type: NOR/OR Gate
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Differential
Operating Supply Voltage: 3 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: MC100EP01
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SY100EL01ZCTR; SY100EL01ZC; SY100EL01ZI;
Introduction Date: April 12, 2001
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - MC100EP01DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC100EP01DR2
Gates and Inverters - Multi-Function, Configurable MC100EP01DR2
NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC

NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - MC100EP01DR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC100EP01DR2
Logic - Gates and Inverters - Multi-Function, Configurable MC100EP01DR2
IC GATE OR/NOR ECL 4INPUT 8-SOIC

IC GATE OR/NOR ECL 4INPUT 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 770-MC100EP01DR2 1216679-MC100EP01DR2 MC100EP01DR2 MC100EP01DR2
Product Name 3.3V 5V Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP01DR2 Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type OR; NOR NOT; OR; NOR; NOR/OR Gate OR; NOR; NOR/OR Gate NOT; OR; NOR
Supply Voltage 3 V ~ 5.5 V 3 V ~ 5.5 V 3V ~ 5.5V
Inputs 4 4 4 4
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS27LM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Logic Gates - 1697251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54S134FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 12
View Details
2 suppliers