Manufacturer: ON Semiconductor
Win Source Part Number: 1216676-MC100EP016FA
Packaging: Tube
Mounting Style: SMD
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 1.4GHz
Categories: Integrated Circuits
Supplier Device Package: 32-LQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 32-LQFP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: 100EP016
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V
Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-LQFP (7x7)
Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-LQFP (7x7)
IC COUNTER 8BIT SYNC ECL 32LQFP
IC BINARY COUNTER 8-BIT 32LQFP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 1216676-MC100EP016FA | MC100EP016FAOS-ND | MC100EP016FA | MC100EP016FA | MC100EP016FA |
| Product Name | Logic - Logic - Counters, Dividers - MC100EP016FA | Counters, Dividers | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 3V ~ 3.6V | 3 V ~ 3.6 V | 3 V ~ 3.6 V | ||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |
| Counter Type | MOD-N | ||||
| Counter Category | Synchronous; Asynchronous |