IC BINARY COUNTER 8-BIT 32QFN
Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
IC BINARY COUNTER 8-BIT 32QFN
Win Source Part Number: 1216429-MC100EP016AM
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 100EP
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 1.4 GHz
Voltage - Supply: 3 V ~ 3.6 V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSMC100EP016AMNR
Base Product Number: MC100
IC BINARY COUNTER 8-BIT 32QFN
IC UP COUNTER 8BIT BINARY 32-QFN
Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 488-MC100EP016AMNR4GCT-ND | 1216429-MC100EP016AMNR4G | MC100EP016AMNR4G | MC100EP016AMNR4G | MC100EP016AMNR4G |
| Product Name | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers |
| Counter Type | MOD-N | ||||
| Counter Category | Synchronous; Asynchronous | Synchronous | |||
| Counter Direction | UP | UP | |||
| Package Type | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |