IC COUNTER 8BIT SYNC ECL 32LQFP
Binary Counter, 100E Series, Synchronous, Positive Edge Triggered, 8-Bit, Up Direction, ECL, PQFP32
Manufacturer: ON Semiconductor
Win Source Part Number: 719361-MC100EP016AFA
Packaging: Cut Tape (CT)
Mounting Style: SMD
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 1.4GHz
Categories: Integrated Circuits
Supplier Device Package: 32-LQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Package: 32-LQFP
Alternative Parts (Cross-Reference): MC100EP016AFAG; MC100EP016AFA; MC100EP016AMNR4G;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: 100EP016
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V
IC COUNTER 8BIT SYNC ECL 32LQFP
IC COUNTER 8BIT SYNC ECL 32LQFP
Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-LQFP (7x7)
Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-LQFP (7x7)
| DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC100EP016AFAOSTR-ND | MC100EP016AFAR2 | 719361-MC100EP016AFAR2 | MC100EP016AFAR2 | MC100EP016AFAR2 | MC100EP016AFAR2 |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC100EP016AFAR2 | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | |
| Counter Type | MOD-N | |||||
| Counter Category | Synchronous; Asynchronous | Synchronous | Synchronous | |||
| Counter Direction | UP | UP | UP | |||
| Package Type | 32-LQFP | QFP; QFP32 | QFP | QFP; 32-LQFP | ||
| Number of Pins | 32 |