onsemi 100MHz SOIC Logic IC MC100ELT28DG

Description
2-Bit TTL/PECL Translator, 100MHz, SOIC-8 Product overview: MC100ELT28DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 100MHz, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100ELT28DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Bit TTL/PECL Translator, 100MHz, SOIC-8 Product overview: MC100ELT28DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 100MHz, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100ELT28DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100MHz SOIC Logic IC
732-MC100ELT28DG
100MHz SOIC Logic IC 732-MC100ELT28DG
2-Bit TTL/PECL Translator, 100MHz, SOIC-8 Product overview: MC100ELT28DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 100MHz, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100ELT28DG can be used for catalog matching and distributor lookup.

2-Bit TTL/PECL Translator, 100MHz, SOIC-8 Product overview: MC100ELT28DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 100MHz, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100ELT28DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-MC100ELT28DG
Product Name 100MHz SOIC Logic IC
Gate Type Translator
Supply Voltage 5.25V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5437DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 54 mA
View Details
Gates and Inverters - 1727-6094-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Quad 2-Input NOR - MYXAP54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 8228714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Logic Family Multifunction
Inputs 2
View Details