onsemi Logic - Logic - Translators, Level Shifters - MC100ELT25DR2 MC100ELT25DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074362-MC100ELT25DR2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Alternative Parts (Cross-Reference): MC10ELT25DR2G; MC100ELT25D; SY100ELT25ZG; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074362-MC100ELT25DR2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Alternative Parts (Cross-Reference): MC10ELT25DR2G; MC100ELT25D; SY100ELT25ZG; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100ELT25DR2 - 074362-MC100ELT25DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100ELT25DR2
074362-MC100ELT25DR2
Logic - Logic - Translators, Level Shifters - MC100ELT25DR2 074362-MC100ELT25DR2
Manufacturer: ON Semiconductor Win Source Part Number: 074362-MC100ELT25DR2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Alternative Parts (Cross-Reference): MC10ELT25DR2G; MC100ELT25D; SY100ELT25ZG; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 074362-MC100ELT25DR2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: ECL
Output Signal: TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): MC10ELT25DR2G; MC100ELT25D; SY100ELT25ZG;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 074362-MC100ELT25DR2
Product Name Logic - Logic - Translators, Level Shifters - MC100ELT25DR2
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - 5962-8970401CA - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5
Package Type Other; CDIP,DIESALE
View Details
4 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 74HCT164PW,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
 - 54LS395A/BEA - Rochester Electronics
Specs
Register Type Universal
Output Characteristics 3-State
Package Type DIP; Other; CDIP
View Details
4 suppliers