onsemi Logic - Logic - Translators, Level Shifters - MC100ELT25D MC100ELT25D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216667-MC100ELT25D Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): MC10ELT25DR2G; MC100ELT25DR2; SY100ELT25ZG; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216667-MC100ELT25D Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): MC10ELT25DR2G; MC100ELT25DR2; SY100ELT25ZG; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100ELT25D - 1216667-MC100ELT25D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100ELT25D
1216667-MC100ELT25D
Logic - Logic - Translators, Level Shifters - MC100ELT25D 1216667-MC100ELT25D
Manufacturer: ON Semiconductor Win Source Part Number: 1216667-MC100ELT25D Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): MC10ELT25DR2G; MC100ELT25DR2; SY100ELT25ZG; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216667-MC100ELT25D
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): MC10ELT25DR2G; MC100ELT25DR2; SY100ELT25ZG;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1216667-MC100ELT25D
Product Name Logic - Logic - Translators, Level Shifters - MC100ELT25D
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HC194DB,118-ND - DigiKey
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2V ~ 6V
View Details
4 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD74HC299E - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Output Characteristics 3-State
View Details
7 suppliers