onsemi Logic - Logic - Translators, Level Shifters - MC100ELT23DTR2G MC100ELT23DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074360-MC100ELT23DTR 2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074360-MC100ELT23DTR 2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100ELT23DTR2G - 074360-MC100ELT23DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100ELT23DTR2G
074360-MC100ELT23DTR2G
Logic - Logic - Translators, Level Shifters - MC100ELT23DTR2G 074360-MC100ELT23DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 074360-MC100ELT23DTR 2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP

Manufacturer: ON Semiconductor
Win Source Part Number: 074360-MC100ELT23DTR2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: PECL
Output Signal: TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 074360-MC100ELT23DTR2G
Product Name Logic - Logic - Translators, Level Shifters - MC100ELT23DTR2G
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC594D,112 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
16-bit D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVCH16373ADGG-QJ - Nexperia B.V.
Specs
Supply Voltage +6.5
Output Characteristics 3-State
Features ESD Protection
View Details
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers