onsemi Dual 500MHz 5V TSSOP Logic IC MC100ELT22DTG

Description
Dual TTL to PECL Translator, 500MHz, 1.5ns, 5V, TSSOP Product overview: MC100ELT22DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 500MHz, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 500MHz, 5V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100ELT22DTG can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual TTL to PECL Translator, 500MHz, 1.5ns, 5V, TSSOP Product overview: MC100ELT22DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 500MHz, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 500MHz, 5V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100ELT22DTG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 500MHz 5V TSSOP Logic IC
732-MC100ELT22DTG
Dual 500MHz 5V TSSOP Logic IC 732-MC100ELT22DTG
Dual TTL to PECL Translator, 500MHz, 1.5ns, 5V, TSSOP Product overview: MC100ELT22DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 500MHz, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 500MHz, 5V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100ELT22DTG can be used for catalog matching and distributor lookup.

Dual TTL to PECL Translator, 500MHz, 1.5ns, 5V, TSSOP Product overview: MC100ELT22DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 500MHz, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 500MHz, 5V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100ELT22DTG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-MC100ELT22DTG
Product Name Dual 500MHz 5V TSSOP Logic IC
Gate Type Translator
Supply Voltage 5.25V
Propagation Delay 1.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100304QC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Inputs 10
Number of Gates 5
View Details
Gates and Inverters - 1727-6503-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers
Quad 2-Input AND - MYXAP54RHC08/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 1697238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details