onsemi Logic - Logic - Translators, Level Shifters - MC100ELT20DR2G MC100ELT20DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074354-MC100ELT20DR2 G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: TTL Output Signal: PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074354-MC100ELT20DR2 G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: TTL Output Signal: PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100ELT20DR2G - 074354-MC100ELT20DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100ELT20DR2G
074354-MC100ELT20DR2G
Logic - Logic - Translators, Level Shifters - MC100ELT20DR2G 074354-MC100ELT20DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 074354-MC100ELT20DR2 G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: TTL Output Signal: PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC

Manufacturer: ON Semiconductor
Win Source Part Number: 074354-MC100ELT20DR2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: TTL
Output Signal: PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 074354-MC100ELT20DR2G
Product Name Logic - Logic - Translators, Level Shifters - MC100ELT20DR2G
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

 - 5495A/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
3 suppliers
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195PWG4 - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
3 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
8-bit serial-in/parallel-out shift register - 74AHCT164BQ-Q100X - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7.0
Features ESD Protection
View Details
6 suppliers