onsemi 700MHz SOIC Logic IC MC100EL91DWG

Description
3-Bit LVPECL to ECL Translator, 700MHz, SOIC-20 Product overview: MC100EL91DWG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 700MHz, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EL91DWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-Bit LVPECL to ECL Translator, 700MHz, SOIC-20 Product overview: MC100EL91DWG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 700MHz, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EL91DWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
700MHz SOIC Logic IC
732-MC100EL91DWG
700MHz SOIC Logic IC 732-MC100EL91DWG
3-Bit LVPECL to ECL Translator, 700MHz, SOIC-20 Product overview: MC100EL91DWG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 700MHz, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EL91DWG can be used for catalog matching and distributor lookup.

3-Bit LVPECL to ECL Translator, 700MHz, SOIC-20 Product overview: MC100EL91DWG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 700MHz, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EL91DWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-MC100EL91DWG
Product Name 700MHz SOIC Logic IC
Gate Type Translator
Supply Voltage 5.5V
Inputs 3
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - Multi-Function, Configurable - 100104FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Gates and Inverters - 1727-74AHC1GU04GV-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers