The 5962-9070301MEA is a quad 2-input multiplexer in a 16-pin CERDIP package, operating from -55°C to 125°C with a supply voltage range of 4.5V to 5.5V. It features direct LSTTL input logic compatibility, buffered inputs and outputs, and active-low enable control. All outputs are forced high when the enable input is high, and the select input chooses between two input data sets for each of the four channels.
High Speed CMOS Logic Quad 2-Input Multiplexers 16-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Multiplexers |
| Product Number | 5962-9070301MEA |
| Product Name | CD54HCT158 High Speed CMOS Logic Quad 2-Input Multiplexers |
| Package Type | CDIP |