onsemi Logic - Logic - Flip Flops - MC100EL52DT MC100EL52DT

Description
D Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
Request a Quote Datasheet
Description
D Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100EL52DT - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

D Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100EL52DT
1216645-MC100EL52DT
Logic - Logic - Flip Flops - MC100EL52DT 1216645-MC100EL52DT
Manufacturer: ON Semiconductor Win Source Part Number: 1216645-MC100EL52DT Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Differential Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 2.8GHz Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: 100EL52 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): -4.2V ~ -5.7V Current - Quiescent (Iq): 25mA

Manufacturer: ON Semiconductor
Win Source Part Number: 1216645-MC100EL52DT
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 2.8GHz
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: 100EL52
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): -4.2V ~ -5.7V
Current - Quiescent (Iq): 25mA

Buy Now
Flip Flops - MC100EL52DTOS-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Flip Flops - MC100EL52DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EL52DT
Flip Flops MC100EL52DT
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC100EL52DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100EL52DT
Integrated Circuits (ICs) - Logic - Flip Flops MC100EL52DT
IC FF D-TYPE SNGL 1BIT 8TSSOP

IC FF D-TYPE SNGL 1BIT 8TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC100EL52DT 1216645-MC100EL52DT MC100EL52DTOS-ND MC100EL52DT MC100EL52DT
Product Name Logic - Logic - Flip Flops - MC100EL52DT Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered Negative-edge Triggered; Positive-edge Triggered; Positive, Negative Positive, Negative
Package Type TSSOP; TSSOP8; SOP; SSOP SSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width); SOP; SSOP
Logic Family ECL
Supply Voltage -4.2V ~ -5.7V -4.2V ~ -5.7V -4.2V ~ -5.7V
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS173FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 1727-6674-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers