onsemi Flip Flops MC100EL52DR2G

Description
D Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
Request a Quote Datasheet
Description
D Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100EL52DR2G - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

D Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
Flip Flops - MC100EL52DR2G-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Logic - Logic - Flip Flops - MC100EL52DR2G - 022483-MC100EL52DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100EL52DR2G
022483-MC100EL52DR2G
Logic - Logic - Flip Flops - MC100EL52DR2G 022483-MC100EL52DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022483-MC100EL52DR2G Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Current - Quiescent: 25mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-SOIC (0.154", 3.90mm Width) Purpose: Standard Supply Voltage - Operating: -4.2 V to -5.7 V Max Frequency: 2.8GHz

Manufacturer: ON Semiconductor
Win Source Part Number: 022483-MC100EL52DR2G
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Current - Quiescent: 25mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-SOIC (0.154", 3.90mm Width)
Purpose: Standard
Supply Voltage - Operating: -4.2 V to -5.7 V
Max Frequency: 2.8GHz

Buy Now Datasheet
Logic - Flip Flops - MC100EL52DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100EL52DR2G
Logic - Flip Flops MC100EL52DR2G
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet
Flip Flops - MC100EL52DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EL52DR2G
Flip Flops MC100EL52DR2G
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC100EL52DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100EL52DR2G
Integrated Circuits (ICs) - Logic - Flip Flops MC100EL52DR2G
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC100EL52DR2G MC100EL52DR2G-ND 022483-MC100EL52DR2G MC100EL52DR2G MC100EL52DR2G MC100EL52DR2G
Product Name Flip Flops Logic - Logic - Flip Flops - MC100EL52DR2G Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered Positive, Negative Negative-edge Triggered; Positive-edge Triggered; Positive, Negative
Package Type SOP8; SOP "8-SOIC (0.154"", 3.90mm Width)"; SOIC 8-SOIC (0.154\", 3.90mm Width); SOIC
Logic Family ECL
Flip-Flop Type D D
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH162721 3.3-V 20-Bit Flip-Flop With 3-State Outputs - 74ALVCH162721GRE4 - Texas Instruments
Specs
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
Propagation Delay 6.7 ns
View Details