onsemi Flip Flops MC100EL52DR2

Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC100EL52DR2-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Logic - Flip Flops - MC100EL52DR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100EL52DR2
Logic - Flip Flops MC100EL52DR2
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet
Flip Flops - MC100EL52DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EL52DR2
Flip Flops MC100EL52DR2
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC100EL52DR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100EL52DR2
Integrated Circuits (ICs) - Logic - Flip Flops MC100EL52DR2
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC100EL52DR2-ND MC100EL52DR2 MC100EL52DR2 MC100EL52DR2
Product Name Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive, Negative
Supply Voltage -4.2V ~ -5.7V -4.2V ~ -5.7V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574CSJ - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN54F109 Dual J-K Positive-Edge-Triggered Flip-Flops W/Clear And Preset - 5962-9758001QFA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Integrated Circuits (ICs) - Logic - Flip Flops - 1370974-74HC574D,652 - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 2V ~ 6V
Propagation Delay 26 ns
View Details
5 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details