"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"
MC100EL52 - D Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
IC FF D-TYPE SNGL 1BIT 8SOIC
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)
D-TYPE FLIP FLOP, 0.365NS, SOIC-8; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:365ps; Frequency:2.8GHz; Output Current:50mA; Logic Case Style:SOIC; No. of Pins:8Pins; Trigger Type:Positive Edge; Product Range:- RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC100EL52DGOS-ND | MC100EL52DG | MC100EL52DG | MC100EL52DG | 26K3830 |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | D-Type Flip Flop, 0.365Ns, Soic-8; Logic Family / Base Number Onsemi | |
| Flip-Flop Type | D | D | D | ||
| Triggering | Positive, Negative | Positive-edge Triggered | |||
| Supply Voltage | -4.2V ~ -5.7V | -4.2V ~ -5.7V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)"; SOIC | SOIC-8 Narrow Body; SOIC | 8-SOIC (0.154\", 3.90mm Width); SOIC | SOIC; SOIC |