onsemi Flip Flops MC100EL52D

Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC100EL52DOS-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - MC100EL52D - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

D Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100EL52D
1216643-MC100EL52D
Logic - Logic - Flip Flops - MC100EL52D 1216643-MC100EL52D
Manufacturer: ON Semiconductor Win Source Part Number: 1216643-MC100EL52D Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Differential Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 2.8GHz Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: 100EL52 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): -4.2V ~ -5.7V Current - Quiescent (Iq): 25mA

Manufacturer: ON Semiconductor
Win Source Part Number: 1216643-MC100EL52D
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 2.8GHz
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: 100EL52
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): -4.2V ~ -5.7V
Current - Quiescent (Iq): 25mA

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - MC100EL52D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100EL52D
Integrated Circuits (ICs) - Logic - Flip Flops MC100EL52D
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site
Flip Flops - MC100EL52D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EL52D
Flip Flops MC100EL52D
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC100EL52DOS-ND MC100EL52D 1216643-MC100EL52D MC100EL52D MC100EL52D
Product Name Flip Flops Logic - Logic - Flip Flops - MC100EL52D Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive, Negative Positive-edge Triggered Negative-edge Triggered; Positive-edge Triggered; Positive, Negative
Supply Voltage -4.2V ~ -5.7V -4.2V ~ -5.7V -4.2V ~ -5.7V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRE4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details
5 suppliers
Flip Flops - 74AHCT574PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers