D Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
Manufacturer: ON Semiconductor
Win Source Part Number: 1216642-MC100EL51D
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Function: Reset
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 2.8GHz
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: 100EL51
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): -4.2V ~ -5.7V
Current - Quiescent (Iq): 29mA
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 1BIT 8SOIC
| Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC100EL51D | 1216642-MC100EL51D | MC100EL51DOS-ND | MC100EL51D | MC100EL51D |
| Product Name | Logic - Logic - Flip Flops - MC100EL51D | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Negative-edge Triggered; Positive-edge Triggered; Positive, Negative | Positive, Negative | ||
| Package Type | SOP8; SOP | SOIC | "8-SOIC (0.154"", 3.90mm Width)"; SOIC | 8-SOIC (0.154\", 3.90mm Width); SOIC | |
| Logic Family | ECL | ||||
| Supply Voltage | -4.2V ~ -5.7V | -4.2V ~ -5.7V | -4.2V ~ -5.7V |