onsemi Logic - Logic - Flip Flops - MC100EL35D MC100EL35D

Description
J-K Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8
Request a Quote Datasheet
Description
J-K Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100EL35D - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8

J-K Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100EL35D
1216637-MC100EL35D
Logic - Logic - Flip Flops - MC100EL35D 1216637-MC100EL35D
Manufacturer: ON Semiconductor Win Source Part Number: 1216637-MC100EL35D Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Differential Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 2.2GHz Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: 100EL35 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): -4.2V ~ -5.7V Current - Quiescent (Iq): 32mA

Manufacturer: ON Semiconductor
Win Source Part Number: 1216637-MC100EL35D
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Function: Reset
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 2.2GHz
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: 100EL35
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): -4.2V ~ -5.7V
Current - Quiescent (Iq): 32mA

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - MC100EL35D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100EL35D
Integrated Circuits (ICs) - Logic - Flip Flops MC100EL35D
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site
Flip Flops - MC100EL35D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EL35D
Flip Flops MC100EL35D
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC100EL35D 1216637-MC100EL35D MC100EL35D MC100EL35D
Product Name Logic - Logic - Flip Flops - MC100EL35D Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Package Type SOP8; SOP SOIC 8-SOIC (0.154\", 3.90mm Width); SOIC
Logic Family ECL
Supply Voltage -4.2V ~ -5.7V -4.2V ~ -5.7V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT825/QKA - Rochester Electronics
Rochester Electronics
Specs
Supply Voltage 5V
Package Type CFP24
View Details
Flip Flops - 54107DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 74HCT74DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers