onsemi Logic - Logic - Counters, Dividers - MC100EL33DR2 MC100EL33DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216632-MC100EL33DR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216632-MC100EL33DR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC100EL33DR2 - 1216632-MC100EL33DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC100EL33DR2
1216632-MC100EL33DR2
Logic - Logic - Counters, Dividers - MC100EL33DR2 1216632-MC100EL33DR2
Manufacturer: ON Semiconductor Win Source Part Number: 1216632-MC100EL33DR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1216632-MC100EL33DR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 1216632-MC100EL33DR2
Product Name Logic - Logic - Counters, Dividers - MC100EL33DR2
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 750-404/000-001 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74HC4520PW,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous; Synchronous / Asynchronous
Counter Direction UP
Clock Frequency 69 MHz
View Details
CD4059A CMOS Programmable Divide-by-N Counter - CD4059AEE4 - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SOIC
View Details