onsemi Logic - Logic - Counters, Dividers - MC100EL32DR2 MC100EL32DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 044300-MC100EL32DR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 3GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.2 V to 5.7 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 044300-MC100EL32DR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 3GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.2 V to 5.7 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC100EL32DR2 - 044300-MC100EL32DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC100EL32DR2
044300-MC100EL32DR2
Logic - Logic - Counters, Dividers - MC100EL32DR2 044300-MC100EL32DR2
Manufacturer: ON Semiconductor Win Source Part Number: 044300-MC100EL32DR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 3GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.2 V to 5.7 V

Manufacturer: ON Semiconductor
Win Source Part Number: 044300-MC100EL32DR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 3GHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.2 V to 5.7 V

Buy Now Datasheet
Counters, Dividers - MC100EL32DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC100EL32DR2
Counters, Dividers MC100EL32DR2
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC100EL32DR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC100EL32DR2
Integrated Circuits (ICs) - Logic - Counters, Dividers MC100EL32DR2
IC DIVIDER DIV X2 5V ECL 8-SOIC

IC DIVIDER DIV X2 5V ECL 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Dividers Logic Dividers
Product Number 044300-MC100EL32DR2 MC100EL32DR2 MC100EL32DR2
Product Name Logic - Logic - Counters, Dividers - MC100EL32DR2 Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 4.2 V ~ 5.7 V 4.2 V ~ 5.7 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 750-638/025-000 - WAGO
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
CD54HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset - CD54HC161F - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 6
Package Type CDIP,WAFERSALE
View Details
3 suppliers
8-stage divider and oscillator - 74AHC1G4208GW-Q10H - Nexperia B.V.
Specs
Features ESD Protection
Operating Temperature 125 C (257 F)
Supply Voltage +7.0
View Details
7 suppliers
Logic - Counters, Dividers - 74HC4024P-E - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 90 MHz
View Details