Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1216630-MC100EL32DG
Series: 100EL
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Divide-by-2
Operating Supply Voltage: 4.2 V ~ 5.7 V
Number of Elements: 1
Number of Bits per Element: 1
Direction: Up
Reset: Asynchronous
Count Rate: 3GHz
Family Name: MC100EL32
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SY100EL32VZCTR; SY100EL32VZC; 873033AMLF;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC DIVIDER BY 2 1-BIT 8SOIC
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
DIVIDER, DIVIDE BY 2, SOIC-8; No. of Inputs:2; Clock Frequency:3GHz; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Logic Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; ProductRoHS Compliant: Yes
DIVIDE-BY-2 ECL DIVIDER, SOIC-8; No. of Inputs:2Inputs; Clock Frequency:3GHz; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Logic Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Logic Dividers | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | MC100EL32DGOS-ND | 1216630-MC100EL32DG | MC100EL32DG | MC100EL32DG | 81Y6526 |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC100EL32DG | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Divider, Divide By 2, Soic-8; No. Of Inputs Onsemi |
| Division Ratio | 2 | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |