The MC100EL31DR2G is a high-performance D flip-flop from Lingto Electronic Limited, designed for applications requiring fast AC performance. It features a propagation delay of 475 ps and a toggle frequency of 2.8 GHz, making it suitable for high-speed digital circuits. The device operates in both PECL and NECL modes, with a power supply range of 4.2 V to 5.7 V in PECL mode and -4.2 V to -5.7 V in NECL mode. The flip-flop includes asynchronous set and reset inputs, allowing for flexible control in digital designs. It is equipped with internal input pulldown resistors and meets or exceeds the JEDEC Spec EIA/JESD78 IC latchup test. The device is also moisture sensitive at Level 1 for SOIC,àí8 NB packages and is RoHS compliant, being both Pb-Free and Halogen Free. With a temperature range of -40°C to +85°C and robust ESD protection exceeding 1 kV for the Human Body Model, this flip-flop is well-suited for various industrial and commercial applications.
D Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 1072751-MC100EL31DR2
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Current - Quiescent: 32mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -4.2 V to -5.7 V
Max Frequency: 2.8GHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC FF D-TYPE SNGL 1BIT 8SOIC
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 1BIT 8SOIC
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC100EL31DR2G | MC100EL31DR2G-ND | 1072751-MC100EL31DR2G | MC100EL31DR2G | MC100EL31DR2G | MC100EL31DR2G |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC100EL31DR2G | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Package Type | SOP8; SOP | "8-SOIC (0.154"", 3.90mm Width)"; SOIC | 8-SOIC (0.154\", 3.90mm Width); SOIC | |||
| Logic Family | ECL | |||||
| Flip-Flop Type | D | D |