onsemi Logic - Logic - Flip Flops - MC100EL31DR2 MC100EL31DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216628-MC100EL31DR2 Series: 100EL Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Differential Operating Supply Voltage: -4.2 V ~ -5.7 V Function: Set(Preset) and Reset Number of Elements: 1 Number of Bits per Element: 1 Current - Quiescent: 32mA Part Status: Obsolete(EOL) Family Name: MC100EL31 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 2.8GHz Alternative Parts (Cross-Reference): SY100EL31ZI TR; SY100EL31ZGTR; SY100EL31ZI; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216628-MC100EL31DR2 Series: 100EL Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Differential Operating Supply Voltage: -4.2 V ~ -5.7 V Function: Set(Preset) and Reset Number of Elements: 1 Number of Bits per Element: 1 Current - Quiescent: 32mA Part Status: Obsolete(EOL) Family Name: MC100EL31 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 2.8GHz Alternative Parts (Cross-Reference): SY100EL31ZI TR; SY100EL31ZGTR; SY100EL31ZI; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100EL31DR2
1216628-MC100EL31DR2
Logic - Logic - Flip Flops - MC100EL31DR2 1216628-MC100EL31DR2
Manufacturer: ON Semiconductor Win Source Part Number: 1216628-MC100EL31DR2 Series: 100EL Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Differential Operating Supply Voltage: -4.2 V ~ -5.7 V Function: Set(Preset) and Reset Number of Elements: 1 Number of Bits per Element: 1 Current - Quiescent: 32mA Part Status: Obsolete(EOL) Family Name: MC100EL31 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 2.8GHz Alternative Parts (Cross-Reference): SY100EL31ZI TR; SY100EL31ZGTR; SY100EL31ZI; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1216628-MC100EL31DR2
Series: 100EL
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Operating Supply Voltage: -4.2 V ~ -5.7 V
Function: Set(Preset) and Reset
Number of Elements: 1
Number of Bits per Element: 1
Current - Quiescent: 32mA
Part Status: Obsolete(EOL)
Family Name: MC100EL31
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 2.8GHz
Alternative Parts (Cross-Reference): SY100EL31ZI TR; SY100EL31ZGTR; SY100EL31ZI;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - MC100EL31DR2-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Logic - Flip Flops - MC100EL31DR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100EL31DR2
Logic - Flip Flops MC100EL31DR2
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC100EL31DR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100EL31DR2
Integrated Circuits (ICs) - Logic - Flip Flops MC100EL31DR2
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site
Flip Flops - MC100EL31DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EL31DR2
Flip Flops MC100EL31DR2
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1216628-MC100EL31DR2 MC100EL31DR2-ND MC100EL31DR2 MC100EL31DR2 MC100EL31DR2
Product Name Logic - Logic - Flip Flops - MC100EL31DR2 Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Supply Voltage -4.2 V ~ -5.7 V -4.2V ~ -5.7V -4.2V ~ -5.7V
fMAX 2800 MHz 2800 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC "8-SOIC (0.154"", 3.90mm Width)"; SOIC 8-SOIC (0.154\", 3.90mm Width); SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F175DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Flip Flops - 74ALVT16821DGG,112 - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 8 mA
View Details
2 suppliers