onsemi Logic - Logic - Flip Flops - MC100EL31D MC100EL31D

Description
D Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
Request a Quote Datasheet
Description
D Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100EL31D - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

D Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100EL31D
1216627-MC100EL31D
Logic - Logic - Flip Flops - MC100EL31D 1216627-MC100EL31D
Manufacturer: ON Semiconductor Win Source Part Number: 1216627-MC100EL31D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1216627-MC100EL31D
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - MC100EL31D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100EL31D
Integrated Circuits (ICs) - Logic - Flip Flops MC100EL31D
IC FLIP FLOP ECL SET/RESET 8SOIC

IC FLIP FLOP ECL SET/RESET 8SOIC

Supplier's Site
Flip Flops - MC100EL31D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EL31D
Flip Flops MC100EL31D
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Flip Flops - MC100EL31D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EL31D
Flip Flops MC100EL31D
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC100EL31D 1216627-MC100EL31D MC100EL31D MC100EL31D
Product Name Logic - Logic - Flip Flops - MC100EL31D Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered
Package Type SOP8; SOP 8-SOIC (0.154\", 3.90mm Width); SOIC
Logic Family ECL
Unlock Full Specs
to access all available technical data

Similar Products

SN54F109 Dual J-K Positive-Edge-Triggered Flip-Flops W/Clear And Preset - 5962-9758001QFA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Logic - Flip Flops - 74AHCT377PW-Q100J - Lingto Electronic Limited
Specs
fMAX 130 MHz
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
2 suppliers