"Flip Flop 3 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 1216626-MC100EL30DWG
Series: 100EL
Packaging: Tube
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Differential
Operating Supply Voltage: -4.2 V ~ -5.7 V
Function: Set(Preset) and Reset
Number of Elements: 3
Number of Bits per Element: 1
Current - Quiescent: 62mA
Part Status: Obsolete(EOL)
Family Name: MC100EL30
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 1.2GHz
Alternative Parts (Cross-Reference): MC100EL30DWR2; MC100EL30DW; MC100EL30DWR2G;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 38
D Flip-Flop, 100EL Series, 1-Func, Positive Edge Triggered, 3-Bit, Complementary Output, ECL, PDSO20
Flip Flop 3 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE TRPL 1BIT 20SOIC
| DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC100EL30DWGOS-ND | 1216626-MC100EL30DWG | MC100EL30DWG | MC100EL30DWG | MC100EL30DWG |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC100EL30DWG | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | -4.2V ~ -5.7V | -4.2 V ~ -5.7 V | -4.2V ~ -5.7V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |