onsemi Logic - Logic - Specialty Logic - MC100EL17DWR2 MC100EL17DWR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216622-MC100EL17DWR 2 Series: 100EL Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Differential Receiver Supply Voltage: 4.2 V ~ 5.7 V Part Status: Obsolete(EOL) Resolution: 4 Family Name: MC100EL17 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SY100EL17VZI; SY100EL17VZITR; Sy100EL17VZG; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216622-MC100EL17DWR 2 Series: 100EL Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Differential Receiver Supply Voltage: 4.2 V ~ 5.7 V Part Status: Obsolete(EOL) Resolution: 4 Family Name: MC100EL17 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SY100EL17VZI; SY100EL17VZITR; Sy100EL17VZG; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC100EL17DWR2 - 1216622-MC100EL17DWR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC100EL17DWR2
1216622-MC100EL17DWR2
Logic - Logic - Specialty Logic - MC100EL17DWR2 1216622-MC100EL17DWR2
Manufacturer: ON Semiconductor Win Source Part Number: 1216622-MC100EL17DWR 2 Series: 100EL Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Differential Receiver Supply Voltage: 4.2 V ~ 5.7 V Part Status: Obsolete(EOL) Resolution: 4 Family Name: MC100EL17 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SY100EL17VZI; SY100EL17VZITR; Sy100EL17VZG; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1216622-MC100EL17DWR2
Series: 100EL
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Differential Receiver
Supply Voltage: 4.2 V ~ 5.7 V
Part Status: Obsolete(EOL)
Resolution: 4
Family Name: MC100EL17
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SY100EL17VZI; SY100EL17VZITR; Sy100EL17VZG;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad Logic IC
703-MC100EL17DWR2
Quad Logic IC 703-MC100EL17DWR2
QUAD LINE RECEIVER, PDSO20, SOP-20 Product overview: MC100EL17DWR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EL17DWR2 can be used for catalog matching and distributor lookup.

QUAD LINE RECEIVER, PDSO20, SOP-20 Product overview: MC100EL17DWR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EL17DWR2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1216622-MC100EL17DWR2 703-MC100EL17DWR2
Product Name Logic - Logic - Specialty Logic - MC100EL17DWR2 Quad Logic IC
Gate Type Differential Receiver Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - MYXAF54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
Specs
Logic Family AHCT
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
 - 5410W/B - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP
View Details
3 suppliers