IC RCVR ECL DIFFERENTL 5V 8TSSOP
ECL DIFFERENTIAL RECEIVER; Device Type:Differential Receiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Driver Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | MC100EL16DTR2G | 26K3815 |
| Product Name | Integrated Circuits (ICs) - Logic - Specialty Logic | Ecl Differential Receiver; Device Type Onsemi |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |
| Package Type | SSOP; TSSOP | |
| Device Type | Receiver |