onsemi Ecl Differential Receiver; Device Type Onsemi MC100EL16DR2G

Description
ECL DIFFERENTIAL RECEIVER; Device Type:Differential Receiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
ECL DIFFERENTIAL RECEIVER; Device Type:Differential Receiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecl Differential Receiver; Device Type Onsemi - 88H4706 - Newark, An Avnet Company
Chicago, IL, United States
Ecl Differential Receiver; Device Type Onsemi
88H4706
Ecl Differential Receiver; Device Type Onsemi 88H4706
ECL DIFFERENTIAL RECEIVER; Device Type:Differential Receiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

ECL DIFFERENTIAL RECEIVER; Device Type:Differential Receiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - MC100EL16DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Specialty Logic
MC100EL16DR2G
Integrated Circuits (ICs) - Logic - Specialty Logic MC100EL16DR2G
IC RCVR ECL DIFFERENTL 5V 8-SOIC

IC RCVR ECL DIFFERENTL 5V 8-SOIC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 88H4706 MC100EL16DR2G
Product Name Ecl Differential Receiver; Device Type Onsemi Integrated Circuits (ICs) - Logic - Specialty Logic
Device Type Receiver
Features RoHS
Supply Voltage Other; 4.2V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2281604P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type LFCSP
View Details
Dual buffer/line driver; 3-state - 74AHC2G126DC-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Telecom - SI3215-KT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details