onsemi Line Interface ICs MC100EL16DG

Description
onsemi MC100EL16DG
Request a Quote Datasheet
Description
onsemi MC100EL16DG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Interface ICs - 7876725P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
7876725P
Line Interface ICs 7876725P
onsemi MC100EL16DG

onsemi MC100EL16DG

Supplier's Site
Line Interface ICs - 7876725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
7876725
Line Interface ICs 7876725
onsemi MC100EL16DG

onsemi MC100EL16DG

Supplier's Site
Line Interface ICs - 1250013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1250013
Line Interface ICs 1250013
onsemi MC100EL16DG

onsemi MC100EL16DG

Supplier's Site
Integrated Circuits (ICs) - Logic - Specialty Logic - MC100EL16DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Specialty Logic
MC100EL16DG
Integrated Circuits (ICs) - Logic - Specialty Logic MC100EL16DG
IC RCVR ECL DIFFERENTL 5V 8SOIC

IC RCVR ECL DIFFERENTL 5V 8SOIC

Supplier's Site
Ecl 100, Smd, 100El16, Soic8, 5V; Device Type Onsemi - 97K4580 - Newark, An Avnet Company
Chicago, IL, United States
Ecl 100, Smd, 100El16, Soic8, 5V; Device Type Onsemi
97K4580
Ecl 100, Smd, 100El16, Soic8, 5V; Device Type Onsemi 97K4580
ECL 100, SMD, 100EL16, SOIC8, 5V; Device Type:Differential Receiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

ECL 100, SMD, 100EL16, SOIC8, 5V; Device Type:Differential Receiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 7876725P 7876725 MC100EL16DG 97K4580
Product Name Line Interface ICs Line Interface ICs Integrated Circuits (ICs) - Logic - Specialty Logic Ecl 100, Smd, 100El16, Soic8, 5V; Device Type Onsemi
Device Type Receiver; Receiver Receiver; Receiver
Package Type SOIC; Soic SOIC
Pins 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1464777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details
SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 704-74ABT244D,602 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 20 #
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260826-SI32176-C-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers