onsemi
Programmable Timers and Oscillators
MC100EL1648MELG
Description
VCO IC 1.1GHz SOEIAJ-14
Request a Quote
Email Supplier
Datasheet
Description
VCO IC 1.1GHz SOEIAJ-14
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Timers |
|
Product Number
|
MC100EL1648MELGOSTR-ND |
|
Product Name
|
Programmable Timers and Oscillators |
|
Package Type
|
Surface Mount; SOIC; "14-SOIC (0.209"", 5.30mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Bus Interface
LVCMOS
Package Type
Tape & Reel (TR)
Supply Voltage
2.38 to 3.63 volts
View Details
3 suppliers
Advanced Linear Devices, Inc.
Bus Interface
CMOS
Package Type
SOIC; SOIC8
Supply Voltage
2 to 10 volts
View Details
2 suppliers
Package Type
SOT
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
7 suppliers