onsemi Programmable Timers and Oscillators MC100EL1648MEL

Description
VCO IC 1.1GHz SOEIAJ-14
Request a Quote Datasheet
Description
VCO IC 1.1GHz SOEIAJ-14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - MC100EL1648MEOSTR-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
MC100EL1648MEOSTR-ND
Programmable Timers and Oscillators MC100EL1648MEOSTR-ND
VCO IC 1.1GHz SOEIAJ-14

VCO IC 1.1GHz SOEIAJ-14

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
689-MC100EL1648MEL
Clock and Timing IC 689-MC100EL1648MEL
Voltage Controlled Oscillator Amplifier 14-Pin SO EIAJ T/R Product overview: MC100EL1648MEL from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-MC100EL1648MEL can be used for catalog matching and distributor lookup.

Voltage Controlled Oscillator Amplifier 14-Pin SO EIAJ T/R Product overview: MC100EL1648MEL from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-MC100EL1648MEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC100EL1648MEL - 1072745-MC100EL1648MEL - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC100EL1648MEL
1072745-MC100EL1648MEL
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC100EL1648MEL 1072745-MC100EL1648MEL
Manufacturer: ON Semiconductor Win Source Part Number: 1072745-MC100EL1648M EL Packaging: Reel - TR Type: VCO Mounting: Surface Mount Frequency: 1.1GHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOEIAJ-14 Supply Voltage - Operating: 4.2 V to 5.5 V Operating Supply Current: 19mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1072745-MC100EL1648MEL
Packaging: Reel - TR
Type: VCO
Mounting: Surface Mount
Frequency: 1.1GHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOEIAJ-14
Supply Voltage - Operating: 4.2 V to 5.5 V
Operating Supply Current: 19mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Timers IC Timers
Product Number MC100EL1648MEOSTR-ND 689-MC100EL1648MEL 1072745-MC100EL1648MEL
Product Name Programmable Timers and Oscillators Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC100EL1648MEL
Package Type Surface Mount; SOIC; "14-SOIC (0.209"", 5.30mm Width)" Tape and Reel Surface Mount; SOEIAJ-14
Unlock Full Specs
to access all available technical data

Similar Products

SMD 32.7680KHZ 6PF Clock and Timing IC - 171-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
 - 9513ASP - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP
View Details
Programmable timer - HEF4541BT-Q100J - Nexperia B.V.
Specs
Package Type SOT108-1 SOT108-1
Operating Temperature 125 C (257 F)
Features / Standards RoHS
View Details
3 suppliers
NE555 Single Precision Timer - NE555PWR - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
5 suppliers