onsemi Voltage Controlled Oscillator, Tssop-8; Frequency Onsemi MC100EL1648DTR2G

Description
VOLTAGE CONTROLLED OSCILLATOR, TSSOP-8; Frequency:1.1GHz; Supply Voltage Min:4.2V; Supply Voltage Max:5.5V; Digital IC Case:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
VOLTAGE CONTROLLED OSCILLATOR, TSSOP-8; Frequency:1.1GHz; Supply Voltage Min:4.2V; Supply Voltage Max:5.5V; Digital IC Case:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Controlled Oscillator, Tssop-8; Frequency Onsemi - 26K3819 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Controlled Oscillator, Tssop-8; Frequency Onsemi
26K3819
Voltage Controlled Oscillator, Tssop-8; Frequency Onsemi 26K3819
VOLTAGE CONTROLLED OSCILLATOR, TSSOP-8; Frequency:1.1GHz; Supply Voltage Min:4.2V; Supply Voltage Max:5.5V; Digital IC Case:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

VOLTAGE CONTROLLED OSCILLATOR, TSSOP-8; Frequency:1.1GHz; Supply Voltage Min:4.2V; Supply Voltage Max:5.5V; Digital IC Case:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 26K3819
Product Name Voltage Controlled Oscillator, Tssop-8; Frequency Onsemi
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG2062X 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers