onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EL14DWR2 MC100EL14DWR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074346-MC100EL14DWR2 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.2 V to 5.7 V Maximum Input Frequency: 1GHz Differential - Input and Output: Yes/Yes
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074346-MC100EL14DWR2 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.2 V to 5.7 V Maximum Input Frequency: 1GHz Differential - Input and Output: Yes/Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EL14DWR2 - 074346-MC100EL14DWR2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EL14DWR2
074346-MC100EL14DWR2
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EL14DWR2 074346-MC100EL14DWR2
Manufacturer: ON Semiconductor Win Source Part Number: 074346-MC100EL14DWR2 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.2 V to 5.7 V Maximum Input Frequency: 1GHz Differential - Input and Output: Yes/Yes

Manufacturer: ON Semiconductor
Win Source Part Number: 074346-MC100EL14DWR2
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.2 V to 5.7 V
Maximum Input Frequency: 1GHz
Differential - Input and Output: Yes/Yes

Buy Now Datasheet
 - MC100EL14DWR2 - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 100EL Series, 5 True Output(s), ECL, PDSO20

Low Skew Clock Driver, 100EL Series, 5 True Output(s), ECL, PDSO20

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category IC Clocks IC Clocks
Product Number 074346-MC100EL14DWR2 MC100EL14DWR2
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EL14DWR2
Device Type Clock Driver Real Time Clock; Clock Driver
Bus Interface ECL; PECL; ECL, PECL ECL
Package Type Surface Mount; 20-SOIC SOP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Application Specific Clock/Timing - SI5020-B-GMR-ND - DigiKey
Specs
Bus Interface CML
Package Type Surface Mount; 20-VFQFN Exposed Pad
Supply Voltage 2.38 to 2.62 volts
View Details
3 suppliers
TSSOP Clock and Timing IC - 728-CY22388ZXC-24T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details