5.0 V ECL Low Impedance Driver Product overview: MC100EL12DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.0 V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EL12DR2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1216610-MC100EL12DR2
Series: 100EL
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NOR/OR Gate
Number of Inputs: 1
Schmitt Trigger Input: No
Output Type: Differential
Operating Supply Voltage: -4.2 V ~ -5.7 V
Part Status: Obsolete(EOL)
Family Name: MC100EL12
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SY100EL12ZC; SY100EL12ZCTR; SY100EL12ZI TR;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
NOR/OR Gate Configurable 4 Circuit 1 Input 8-SOIC
IC BUFFER DRIVER ECL N-INV 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC100EL12DR2 | 1216610-MC100EL12DR2 | MC100EL12DR2 | MC100EL12DR2 |
| Product Name | 5.0 V Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL12DR2 | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | Buffer/Driver | NOT; OR; NOR; NOR/OR Gate | OR; NOR; NOR/OR Gate | NOT; Buffer/Driver |
| Supply Voltage | -4.2 V ~ -5.7 V | -4.2 V ~ -5.7 V | -4.2V ~ -5.7V | |
| Inputs | 1 | 1 | 1 | 1 |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |