onsemi Clock Buffers, Drivers MC100EL11DR2G

Description
"Clock Fanout Buffer (Distribution) IC 1:2 1.5GHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:2 1.5GHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 488-MC100EL11DR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-MC100EL11DR2GTR-ND
Clock Buffers, Drivers 488-MC100EL11DR2GTR-ND
"Clock Fanout Buffer (Distribution) IC 1:2 1.5GHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 1.5GHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EL11DR2G - 207748-MC100EL11DR2G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EL11DR2G
207748-MC100EL11DR2G
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EL11DR2G 207748-MC100EL11DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 207748-MC100EL11DR2G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.2 V to 5.7 V Maximum Input Frequency: 1.5GHz Differential - Input and Output: Yes/Yes

Manufacturer: ON Semiconductor
Win Source Part Number: 207748-MC100EL11DR2G
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.2 V to 5.7 V
Maximum Input Frequency: 1.5GHz
Differential - Input and Output: Yes/Yes

Buy Now Datasheet
Fanout Buffer, 1.5Ghz, -40 To 85Deg C; Clock Ic Type Onsemi - 83H7293 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, 1.5Ghz, -40 To 85Deg C; Clock Ic Type Onsemi
83H7293
Fanout Buffer, 1.5Ghz, -40 To 85Deg C; Clock Ic Type Onsemi 83H7293
FANOUT BUFFER, 1.5GHZ, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:1.5GHz; No. of Outputs:2Outputs; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Clock IC Case Style:NSOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

FANOUT BUFFER, 1.5GHZ, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:1.5GHz; No. of Outputs:2Outputs; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Clock IC Case Style:NSOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - MC100EL11DR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC100EL11DR2G
Clock/Timing - Clock Buffers, Drivers MC100EL11DR2G
IC CLK BUFFER 1:2 1.5GHZ 8SOIC

IC CLK BUFFER 1:2 1.5GHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 488-MC100EL11DR2GTR-ND 207748-MC100EL11DR2G 83H7293 MC100EL11DR2G
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EL11DR2G Fanout Buffer, 1.5Ghz, -40 To 85Deg C; Clock Ic Type Onsemi Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer; Real Time Clock; Clock Generator Clock Driver
Bus Interface ECL; PECL ECL; PECL; ECL, PECL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; 8-SOIC NSOIC Surface Mount; Surface Mount
Supply Voltage 4.2 to 5.7 volts 4.2 to 5.7 volts 4.2 to 5.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Application Specific - CY28323OXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 248 MHz
View Details
2 suppliers
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DBG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers