NAND Gate IC, 4-Input, ECL, 0.39ns, 5.7V, TSSOP-8 Product overview: MC100EL05DT from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.7V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.7V, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EL05DT can be used for catalog matching and distributor lookup.
AND/NAND Gate, 100EL Series, 1-Func, 2-Input, ECL, PDSO8
Manufacturer: ON Semiconductor
Win Source Part Number: 787613-MC100EL05DT
Series: 100EL
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Logic Type: AND/NAND Gate
Number of Inputs: 4 Input (2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Operating Supply Voltage: 4.2 V ~ 5.7 V
Part Status: Obsolete(EOL)
Family Name: MC100EL05
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): MC100EL05MNR4; MC100EL05MNR4G; MC100EL05DR2; MC100EL05DR2G;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
AND/NAND Gate Configurable 1 Circuit 4 Input (2, 2) Input 8-TSSOP
IC GATE AND/NAND ECL 2INP 8TSSOP
AND/NAND Gate Configurable 1 Circuit 4 Input (2, 2) Input 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC100EL05DT | MC100EL05DT | 787613-MC100EL05DT | MC100EL05DTOS-ND | MC100EL05DT | MC100EL05DT |
| Product Name | 5.7V TSSOP Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL05DT | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NAND; NAND GATE | AND; NAND | NOT; AND; NAND; AND/NAND Gate | AND; NAND | AND; NAND | AND; NAND; AND/NAND Gate |
| Supply Voltage | 5.7V | 4.2 V ~ 5.7 V | 4.2V ~ 5.7V | 4.2V ~ 5.7V | ||
| Inputs | 4 | 4 | 4 | 4 | ||
| Propagation Delay | 0.3900 ns |