ECL 2-Input NAND Gate, TSSOP-8, 0.37ns Delay, 4.2-5.7V Product overview: MC100EL04DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.7V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.7V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC100EL04DTR2G can be used for catalog matching and distributor lookup.
AND/NAND Gate, 100EL Series, 1-Func, 2-Input, ECL, PDSO8
IC,LOGIC GATE,2-INPUT AND/NAND,ECL100,TSSO
IC GATE AND/NAND ECL 2IN 8-TSSOP
AND/NAND Gate Configurable 1 Circuit 2 Input 8-TSSOP
Logic Gates 2-Input AND/NAND
IC GATE AND/NAND ECL 2IN 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC100EL04DTR2G | MC100EL04DTR2G | 42K0346 | MC100EL04DTR2G | MC100EL04DTR2G | MC100EL04DTR2G | MC100EL04DTR2G |
| Product Name | 5.7V TSSOP Logic IC | Ic,logic Gate,2-Input And/nand,ecl100,tssop,8Pin,plastic Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic Gates | Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NAND; NAND GATE | AND; NAND | AND; NAND | AND; NAND; AND/NAND Gate | NOT; AND; NAND | ||
| Supply Voltage | 5.7V | 4.2V ~ 5.7V | |||||
| Inputs | 2 | 2 | 2 | ||||
| Propagation Delay | 0.3700 ns | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |