2-Input NAND Gate, SOIC, ECL, 5.7V, 0.37ns Product overview: MC100EL04DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.7V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.7V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EL04DG can be used for catalog matching and distributor lookup.
AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 074343-MC100EL04DG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.2 V to 5.7 V
IC GATE AND/NAND ECL 2INP 8SOIC
IC, SM, LOGIC, ECL, AND/NAND GATE; Logic Family / Base Number:-; Logic Type:AND / NAND; Output Current:50mA; No. of Inputs:2; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Logic Case Style:SOIC; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes
AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC100EL04DG | MC100EL04DGOS-ND | 074343-MC100EL04DG | 1867276 | 1868370P | MC100EL04DG | 74AC1411 | MC100EL04DG | MC100EL04DG |
| Product Name | 5.7V SOIC Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EL04DG | Logic Gates | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Ic, Sm, Logic, Ecl, And/nand Gate; Logic Family / Base Number Onsemi | Logic Gates | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NAND; NAND GATE | AND; NAND | NOT; AND; NAND; AND/NAND Gate | AND; NAND; NAND, AND | AND; NAND; NAND, AND | AND; NAND | AND; NAND; AND / NAND | AND; NAND; AND/NAND Gate | |
| Supply Voltage | 5.7V | 4.2V ~ 5.7V | 4.2 V ~ 5.7 V | 5.7 v | 5.7V | 4.2V ~ 5.7V | |||
| Inputs | 2 | 2 | 2 | 1 | 1 | 2 | 2 | ||
| Propagation Delay | 0.3700 ns | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |