onsemi Flip Flops MC100E452FNR2G

Description
Flip Flop 1 Element 5 Bit Positive Edge 28-LCC (J-Lead)
Datasheet
Description
Flip Flop 1 Element 5 Bit Positive Edge 28-LCC (J-Lead)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC100E452FNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100E452FNR2G
Flip Flops MC100E452FNR2G
Flip Flop 1 Element 5 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element 5 Bit Positive Edge 28-LCC (J-Lead)

Buy Now
Logic - Flip Flops - MC100E452FNR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100E452FNR2G
Logic - Flip Flops MC100E452FNR2G
IC FF SNGL 5BIT 28PLCC

IC FF SNGL 5BIT 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number MC100E452FNR2G MC100E452FNR2G
Product Name Flip Flops Logic - Flip Flops
Supply Voltage 4.2V ~ 5.7V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC574PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54AS825A 8-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9078003M3A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family AS
View Details
Flip Flops - 74HC175DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers