onsemi Logic - Flip Flops MC100E451FNR2G

Description
IC FF D-TYPE SNGL 6BIT 28PLCC
Datasheet
Description
IC FF D-TYPE SNGL 6BIT 28PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - MC100E451FNR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100E451FNR2G
Logic - Flip Flops MC100E451FNR2G
IC FF D-TYPE SNGL 6BIT 28PLCC

IC FF D-TYPE SNGL 6BIT 28PLCC

Supplier's Site Datasheet
Flip Flops - MC100E451FNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100E451FNR2G
Flip Flops MC100E451FNR2G
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number MC100E451FNR2G MC100E451FNR2G
Product Name Logic - Flip Flops Flip Flops
fMAX 1100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop with reset; positive-edge trigger - 74HC273D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers
Logic - Flip Flops - 74ACT174SC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 7474DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers